Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22-8AWG Non-Insulated Terminals & Splices |
Crimp Application | Non-Insulated Terminals |
Crimp Size | 22AWG to 8AWG |
RoHS Compliant | NA |
Tools, Ratchet Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a YHM-61?
Additional datasheets, footprints and schematics for YHM-61 are listed on our Part Details page. You can also find images and similar parts to YHM-61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YHM-61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHM-61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YHM-61 fall under?
The YHM-61 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to YHM-61 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YHM-61 you can contact the distributor directly for product support, shipping queries etc.
Is the YHM-61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YHM-61 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for YHM-61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YHM-61 often in real-time on the comparison pages.
What if I can't find stock of YHM-61?
You can fill out our help required form which you can use to request a quote for YHM-61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.