Status: | Unknown |
---|---|
Series: | 0B Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 0B Series |
---|---|
No. of Contacts | 5Contacts |
Connector Body Material | Brass Body |
Contact Material | Brass |
RoHS Compliant | Yes |
Circular Connector, Plug, 5 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a YHB.0B.305.CLAP?
Additional datasheets, footprints and schematics for YHB.0B.305.CLAP are listed on our Part Details page. You can also find images and similar parts to YHB.0B.305.CLAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YHB.0B.305.CLAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHB.0B.305.CLAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YHB.0B.305.CLAP fall under?
The YHB.0B.305.CLAP is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to YHB.0B.305.CLAP when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YHB.0B.305.CLAP you can contact the distributor directly for product support, shipping queries etc.
Is the YHB.0B.305.CLAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YHB.0B.305.CLAP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for YHB.0B.305.CLAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YHB.0B.305.CLAP often in real-time on the comparison pages.
What if I can't find stock of YHB.0B.305.CLAP?
You can fill out our help required form which you can use to request a quote for YHB.0B.305.CLAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.