Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0211
Small power mold type (TUMD2M) |
High reliability |
Automatic mounting is possible by chip-mounter |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 18.63 |
Zener Voltage VZ (Max.)[V] | 19.59 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
YFZVFH20B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 0.5W, Sod-323He | Newark Electronics |
Zener Diodes (corresponds to AEC-Q101) | Avnet America |
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a YFZVFHTR20B?
Additional datasheets, footprints and schematics for YFZVFHTR20B are listed on our Part Details page. You can also find images and similar parts to YFZVFHTR20B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YFZVFHTR20B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YFZVFHTR20B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YFZVFHTR20B fall under?
The YFZVFHTR20B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to YFZVFHTR20B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YFZVFHTR20B you can contact the distributor directly for product support, shipping queries etc.
Is the YFZVFHTR20B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for YFZVFHTR20B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for YFZVFHTR20B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YFZVFHTR20B often in real-time on the comparison pages.
What if I can't find stock of YFZVFHTR20B?
You can fill out our help required form which you can use to request a quote for YFZVFHTR20B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.