Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small power mold type (TUMD2M) |
High reliability |
Automatic mounting is possible by chip-mounter |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 9.41 |
Zener Voltage VZ (Max.)[V] | 9.9 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
YFZVFH10B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode (AEC-Q101 Qualified) | Avnet America |
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE | Farnell |
Where can I find additional details, specifications and documents for a YFZVFHTR10B?
Additional datasheets, footprints and schematics for YFZVFHTR10B are listed on our Part Details page. You can also find images and similar parts to YFZVFHTR10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YFZVFHTR10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YFZVFHTR10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YFZVFHTR10B you can contact the distributor directly for product support, shipping queries etc.
Is the YFZVFHTR10B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for YFZVFHTR10B have stock available?
Authorised distributors including CoreStaff, Avnet America and Farnell have stock available or on a lead time for YFZVFHTR10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YFZVFHTR10B often in real-time on the comparison pages.
What if I can't find stock of YFZVFHTR10B?
You can fill out our help required form which you can use to request a quote for YFZVFHTR10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.