Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Directional |
---|---|
Frequency Min | 5.725GHz |
Frequency Max | 6GHz |
Antenna Mounting | Pole (Mast) or Wall |
Gain | 12.7dBi |
VSWR | 1.4 |
Input Power | 25W |
Input Impedance | 50ohm |
Antenna Polarisation | Horizontal / Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a YE572113-30RSMM?
Additional datasheets, footprints and schematics for YE572113-30RSMM are listed on our Part Details page. You can also find images and similar parts to YE572113-30RSMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YE572113-30RSMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YE572113-30RSMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YE572113-30RSMM fall under?
The YE572113-30RSMM is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to YE572113-30RSMM when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YE572113-30RSMM you can contact the distributor directly for product support, shipping queries etc.
Is the YE572113-30RSMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YE572113-30RSMM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for YE572113-30RSMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YE572113-30RSMM often in real-time on the comparison pages.
What if I can't find stock of YE572113-30RSMM?
You can fill out our help required form which you can use to request a quote for YE572113-30RSMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.