Status: | Unknown |
---|---|
Series: | YDZVFH Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 7.5V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-323HE |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | YDZVFH Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Zener Diode, Aec-Q101, 7.5V, Sod-323He | Newark Electronics |
Diode Zener Single 7.5V 500mW 2-Pin SC-108B Emboss T/R | Avnet America |
ZENER DIODE, AEC-Q101, 7.5V, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a YDZVFHTR7.5?
Additional datasheets, footprints and schematics for YDZVFHTR7.5 are listed on our Part Details page. You can also find images and similar parts to YDZVFHTR7.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDZVFHTR7.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDZVFHTR7.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDZVFHTR7.5 fall under?
The YDZVFHTR7.5 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to YDZVFHTR7.5 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDZVFHTR7.5 you can contact the distributor directly for product support, shipping queries etc.
Is the YDZVFHTR7.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDZVFHTR7.5 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for YDZVFHTR7.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDZVFHTR7.5 often in real-time on the comparison pages.
What if I can't find stock of YDZVFHTR7.5?
You can fill out our help required form which you can use to request a quote for YDZVFHTR7.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.