Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High reliability |
Small mold type |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 11.7 |
Zener Voltage VZ (Max.)[V] | 14.3 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
YDZVFH13 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
ZENER DIODE, AEC-Q101, 13V, SOD-323HE | Farnell |
Zener Diode, Aec-Q101, 13V, Sod-323He | Newark Electronics |
Diode Zener Single 13V 500mW 2-Pin SC-108B Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a YDZVFHTR13?
Additional datasheets, footprints and schematics for YDZVFHTR13 are listed on our Part Details page. You can also find images and similar parts to YDZVFHTR13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDZVFHTR13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDZVFHTR13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDZVFHTR13 fall under?
The YDZVFHTR13 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to YDZVFHTR13 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDZVFHTR13 you can contact the distributor directly for product support, shipping queries etc.
Is the YDZVFHTR13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for YDZVFHTR13 have stock available?
Authorised distributors including CoreStaff, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for YDZVFHTR13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDZVFHTR13 often in real-time on the comparison pages.
What if I can't find stock of YDZVFHTR13?
You can fill out our help required form which you can use to request a quote for YDZVFHTR13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.