YDTS32Z15NV0010000 Part Information

Details for YDTS32Z15NV0010000 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers

Part Downloads

Part Specifications

Cap Material Metal
Sealing Cap Material Aluminum
Sealing Cap Plating Material Black Zinc-Nickel Alloy
Sealing Gasket Material Silicone
Length 5in, 127mm
Cap to Flange Attachment Wire Rope with PTFE Coating
Accessory Type Protective Cover
Sealable Yes
Shell Size 15
Operating Temperature Range -85 – 347°F, -65 – 175°C
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Aliases: YDTS32Z15NV0010000
Product Code: ED31
Global Product Line: JC6
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a YDTS32Z15NV0010000?

Additional datasheets, footprints and schematics for YDTS32Z15NV0010000 are listed in our Part Details tab. You can also find the YDTS32Z15NV0010000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YDTS32Z15NV0010000 in the Pricing & Inventory tab next to part details. You can view YDTS32Z15NV0010000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YDTS32Z15NV0010000 fall under?

The YDTS32Z15NV0010000 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to YDTS32Z15NV0010000 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS32Z15NV0010000 you can contact the distributor directly for product support, shipping queries etc.

Is the YDTS32Z15NV0010000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for YDTS32Z15NV0010000 have stock available?

There is no stock from authorised distributors for YDTS32Z15NV0010000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YDTS32Z15NV0010000 often in real-time on the comparison pages.

What if I can't find stock of YDTS32Z15NV0010000?

You can fill out our help required form which you can use to request a quote for YDTS32Z15NV0010000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for YDTS32Z15NV0010000

Loading...
Loading Results for YDTS32Z15NV0010000
We use cookies to improve your experience. See our privacy policy.
Okay