Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS24Y17-35PNV001 |
Prices starting from US$211.61
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$211.61
|
-
|
Buy Now |
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), Coolanol 25, MIL-PRF-7808, M2-V, MIL-PRF-23699, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, MIL-PRF-5606 |
---|---|
O-Ring Material | Silicone |
Insulation Material | Glass/Silicone |
Shell Material | Stainless Steel |
Environmental Protection | Yes |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Number of Positions | 55 |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | Yes |
Keying & Polarized Position Locations | A |
Number of Power Positions | 55 |
Contact Layout Arrangement | G41 (21-41) |
Contact Quantity (Size 20) | 41 |
Contact Quantity (Size 22D) | 55 |
Contact Type | Pin |
Assembly Length | 33.7mm, 1.327in |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Panel Mount Feature Type | Square Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Square Flange |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | G (21) |
Connector Style | Receptacle |
Shielded | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 55 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS24Y17-35PNV001?
Additional datasheets, footprints and schematics for YDTS24Y17-35PNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS24Y17-35PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS24Y17-35PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS24Y17-35PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS24Y17-35PNV001 fall under?
The YDTS24Y17-35PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS24Y17-35PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS24Y17-35PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS24Y17-35PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS24Y17-35PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS24Y17-35PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS24Y17-35PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS24Y17-35PNV001?
You can fill out our help required form which you can use to request a quote for YDTS24Y17-35PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.