YDTS23H19-11CBV001 Part Information

Details for YDTS23H19-11CBV001 by TE Connectivity

Connectors>Circular Connectors>Standard Circular Connectors

Part Downloads

Part Specifications

Insulation Material Glass
Hermetically Sealed Yes
Shell Material Stainless Steel
Preloaded No
Number of Positions 11
Number of Power Positions 0
Number of Signal Positions 11
Contact Type PC Tail Pin
Contact Layout Arrangement 19 – 11
Contact Current Rating (Max) 13A
Reverse Gender Standard
Wire Size 16 – 20AWG
Alignment Keyed
Polarization Code B
Mating Retention Type Threaded
嵌合調整のタイプ Keyed
Circuit Application Signal
Product Type Connector
Shell Type Welded Flange
Connector & Contact Terminates To Wire & Cable
Shell Size 19
Sealable Yes
Connector System Cable-to-Panel
Operating Temperature Range -85 – 392°F, -65 – 200°C
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Aliases: YDTS23H19-11CBV001
Product Code: EB90
Global Product Line: JE4
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • Circular Connector MIL-DTL-38999 Hermetic Receptacle 11 Position Pin Contact Flange Mount Solder | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a YDTS23H19-11CBV001?

Additional datasheets, footprints and schematics for YDTS23H19-11CBV001 are listed in our Part Details tab. You can also find the YDTS23H19-11CBV001 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YDTS23H19-11CBV001 in the Pricing & Inventory tab next to part details. You can view YDTS23H19-11CBV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YDTS23H19-11CBV001 fall under?

The YDTS23H19-11CBV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.

Can I view similar or alternative parts?

You can view similar parts to YDTS23H19-11CBV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS23H19-11CBV001 you can contact the distributor directly for product support, shipping queries etc.

Is the YDTS23H19-11CBV001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant.

Which authorised distributors for YDTS23H19-11CBV001 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for YDTS23H19-11CBV001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YDTS23H19-11CBV001 often in real-time on the comparison pages.

What if I can't find stock of YDTS23H19-11CBV001?

You can fill out our help required form which you can use to request a quote for YDTS23H19-11CBV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for YDTS23H19-11CBV001

Loading...
Loading Results for YDTS23H19-11CBV001
We use cookies to improve your experience. See our privacy policy.
Okay