Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20Y17-06PNV001 |
Feedthrough Type | No |
---|---|
Fluid Type | M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, SEA-AMS1424 Type I |
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass |
Environmental Protection | Yes |
Keying | Keyway Polarization N |
Preloaded | No |
Keying & Polarized Position Locations | N |
Number of Positions | 6 |
Number of Power Positions | 6 |
Number of Signal Positions | 0 |
Factory Installed Backshell | No |
Contact Current Rating (Max) | 23A |
Contact Quantity (Size 12) | 6 |
Reverse Gender | Standard |
Contact Type | Solder Cup Pin |
Contact Layout Arrangement | 17 – 6 |
Wire Size | 12 – 14AWG |
Assembly Length | 1.327in, 33.7mm |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | 0° |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Threaded |
Flange | Square Flange |
Panel Mount Feature Type | Square Flange |
Panel Mount Feature | With |
Polarization Code | N |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Product Type | Connector |
Shell Type | Square Flange Receptacle |
Connector Style | Square Flange |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Cable-to-Panel |
Shell Size | E (17) |
Assembly Type | Electrical Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector, HERM RECP | TE Connectivity YDTS20Y17-06PNV001 | RS Americas |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 6 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20Y17-06PNV001?
Additional datasheets, footprints and schematics for YDTS20Y17-06PNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20Y17-06PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20Y17-06PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20Y17-06PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20Y17-06PNV001 fall under?
The YDTS20Y17-06PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20Y17-06PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20Y17-06PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20Y17-06PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20Y17-06PNV001 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for YDTS20Y17-06PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20Y17-06PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS20Y17-06PNV001?
You can fill out our help required form which you can use to request a quote for YDTS20Y17-06PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.