Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20N21-35DNV001 |
Prices starting from US$693.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$693.08
|
-
|
Buy Now |
Shell Material | Stainless Steel |
---|---|
Hermetically Sealed | Yes |
Fluid Type | MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), Coolanol 25, M2-V, SEA-AMS1424 Type I |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Shell Plating Material | Electrodeposited Nickel |
Feedthrough Type | Yes |
Insulation Material | Glass |
Environmental Protection | Yes |
Number of Signal Positions | 79 |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Positions | 79 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 5A |
Contact Type | PC Tail Socket |
Contact Layout Arrangement | 21 – 35 |
Contact Quantity (Size 22D) | 79 |
Assembly Length | 1.12in, 28.45mm |
Pigtail Length | 3.17 – 4.45mm, .125 – .175in |
Wire Size | 22AWG |
Voltage | 1300Vrms |
Operating Voltage | 550VDC, 400VAC |
Alignment Keyed | 0° |
Polarization Code | N |
Panel Mount Feature | With |
Panel Mount Feature Type | Square Flange |
嵌合調整のタイプ | Keyed |
Flange | Square Flange |
Mating Retention Type | Threaded |
Durability Rating | 500Cycles |
Circuit Application | Signal |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector System | Cable-to-Panel |
Connector Style | Square Flange |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Shell Size | G (21) |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 79 Position Socket Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20N21-35DNV001?
Additional datasheets, footprints and schematics for YDTS20N21-35DNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20N21-35DNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20N21-35DNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20N21-35DNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20N21-35DNV001 fall under?
The YDTS20N21-35DNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20N21-35DNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20N21-35DNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20N21-35DNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20N21-35DNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS20N21-35DNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20N21-35DNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS20N21-35DNV001?
You can fill out our help required form which you can use to request a quote for YDTS20N21-35DNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.