Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20N11-35DNV001 |
Prices starting from US$215.39
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$215.39
|
-
|
Buy Now |
Environmental Protection Type | Hermetically Sealed |
---|---|
Peripheral Seal Material | Silicone |
Fluid Type | M2-V, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-7808, MIL-PRF-23699, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8) |
Hermetically Sealed | Yes |
Shell Material | Stainless Steel |
Shell Plating Material | Electrodeposited Nickel |
Environmental Protection | Yes |
Insulation Material | Glass |
Feedthrough Type | Yes |
Number of Signal Positions | 13 |
Preloaded | No |
Number of Positions | 13 |
Keying & Polarized Position Locations | N |
Number of Power Positions | 0 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Type | PC Tail Socket |
Contact Current Rating (Max) | 5A |
Contact Quantity (Size 22D) | 13 |
Reverse Gender | Standard |
Contact Layout Arrangement | B35 (11-35) |
Pigtail Length | 3.17 – 4.45mm, .125 – .175in |
Assembly Length | 1.12in, 28.45mm |
Wire Size | 22AWG |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | 0° |
Flange | Square Flange |
Panel Mount Feature | With |
Polarization Code | N |
Mating Retention Type | Threaded |
Panel Mount Feature Type | Square Flange |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Signal |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Shell Size | B (11) |
Product Type | Connector |
Sealable | Yes |
Connector Style | Square Flange |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 13 Position Socket Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20N11-35DNV001?
Additional datasheets, footprints and schematics for YDTS20N11-35DNV001 are listed on our Part Details page. You can also find images and similar parts to YDTS20N11-35DNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20N11-35DNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20N11-35DNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20N11-35DNV001 fall under?
The YDTS20N11-35DNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20N11-35DNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20N11-35DNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20N11-35DNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20N11-35DNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS20N11-35DNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20N11-35DNV001 often in real-time on the comparison pages.
What if I can't find stock of YDTS20N11-35DNV001?
You can fill out our help required form which you can use to request a quote for YDTS20N11-35DNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.