Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC34H-10-5PNV001 |
Prices starting from US$109.83
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$109.83
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Number of Positions | 5 |
Keying | Keyway Polarization N |
Number of Power Positions | 5 |
Factory Installed Backshell | No |
Preloaded | Yes |
Keying & Polarized Position Locations | N |
Contact Quantity (Size 20) | 32 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 5 |
Assembly Length | 30.1mm, 1.185in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
Polarization Code | N |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Panel |
Shielded | Yes |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Shell Size | F (32) |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector Threaded Coupling Hermetic Receptacle 5 Position Pin Contact Jam Nut Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDBC34H-10-5PNV001?
Additional datasheets, footprints and schematics for YDBC34H-10-5PNV001 are listed on our Part Details page. You can also find images and similar parts to YDBC34H-10-5PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC34H-10-5PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC34H-10-5PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC34H-10-5PNV001 fall under?
The YDBC34H-10-5PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC34H-10-5PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC34H-10-5PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC34H-10-5PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC34H-10-5PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBC34H-10-5PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC34H-10-5PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDBC34H-10-5PNV001?
You can fill out our help required form which you can use to request a quote for YDBC34H-10-5PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.