Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBA33H-14-7P7V001 |
No distributors results available
Fluid Type | MIL-PRF-7808, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, MIL-PRF-23699 |
---|---|
Environmental Protection Type | Hermetically Sealed |
Environmental Protection | Yes |
Hermetically Sealed | Yes |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Feedthrough Type | No |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Keying | Keyway Polarization N |
Number of Positions | 7 |
Preloaded | Yes |
Keying & Polarized Position Locations | N |
Number of Power Positions | 7 |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 14 |
Contact Layout Arrangement | 14 – 7 |
Contact Quantity (Size 16) | 1 |
Contact Type | Pin |
Assembly Length | 29.3mm, 1.154in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Shielded | Yes |
Shell Size | D (15) |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YDBA33H-14-7P7V001?
Additional datasheets, footprints and schematics for YDBA33H-14-7P7V001 are listed on our Part Details page. You can also find images and similar parts to YDBA33H-14-7P7V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBA33H-14-7P7V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBA33H-14-7P7V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBA33H-14-7P7V001 fall under?
The YDBA33H-14-7P7V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBA33H-14-7P7V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBA33H-14-7P7V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBA33H-14-7P7V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBA33H-14-7P7V001 have stock available?
There is no stock from authorised distributors for YDBA33H-14-7P7V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBA33H-14-7P7V001 often in real-time on the comparison pages.
What if I can't find stock of YDBA33H-14-7P7V001?
You can fill out our help required form which you can use to request a quote for YDBA33H-14-7P7V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.