Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 230V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Battery Charger |
Battery Charging Capacity Max | 3.3Ah |
Battery Charging Capacity Min | 2.8Ah |
Bulk Charge Voltage | 14.5V |
External Depth | 47mm |
External Length / Height | 102mm |
External Width | 61mm |
Float Charge Voltage | 13.7V |
For Use With | 12V Lead Acid Batteries |
Lead Length | 1m |
Output Current | 600mA |
Output Power | 7.2W |
Output Voltage | 12V |
Weight | 410g |
Where can I find additional details, specifications and documents for a YCP06A12?
Additional datasheets, footprints and schematics for YCP06A12 are listed on our Part Details page. You can also find images and similar parts to YCP06A12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YCP06A12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YCP06A12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YCP06A12 fall under?
The YCP06A12 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to YCP06A12 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YCP06A12 you can contact the distributor directly for product support, shipping queries etc.
Is the YCP06A12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YCP06A12 have stock available?
There is no stock from authorised distributors for YCP06A12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YCP06A12 often in real-time on the comparison pages.
What if I can't find stock of YCP06A12?
You can fill out our help required form which you can use to request a quote for YCP06A12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.