Status: | Unknown |
---|---|
Series: | YC164 Series |
RoHS: | Unknown |
Prices starting from US$0.0044
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0153
|
6,128
in stock
|
Buy Now | |
Future Electronics
from US$0.0071
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
6,128
in stock
|
Buy Now | |
element14
from US$0.0154
|
6,128
in stock
|
Buy Now | |
Chip One Stop
from US$0.0044
|
3,532
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0120
|
2,300
in stock
|
Buy Now | |
Avnet Abacus
-
|
570,000
in stock
|
Buy Now | |
Rutronik
from US$0.0074
|
-
|
Buy Now | |
Avnet America
from US$0.0073
|
-
|
Buy Now | |
TTI Europe
from US$0.0082
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | YC164 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 62.5mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Climatic Category | 55/125/56 |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Power Rating | 63mW |
Reel Quantity | 5000 |
Resistance R1 | 47kohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
YC164 Series 4 Elements 47 kOhms 5 % Case 4 x 0603 SMD Chip Resistor Network | Future Electronics |
Resistor Array, Arv241 1206 47K | Newark Electronics |
RESISTOR ARRAY, ARV241 1206 47K | element14 |
Resistor network: Y | Transfer Multisort Elektronik |
Resistor, Array, 47 kOhm, � 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
CN1206R4 47K 5% 0,063W CONVEX | Rutronik |
Resistor, Array, 47 kOhm, ± 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet America |
47K OHM 5% CONVEX | TTI Europe |
Where can I find additional details, specifications and documents for a YC164-JR-0747KL?
Additional datasheets, footprints and schematics for YC164-JR-0747KL are listed on our Part Details page. You can also find images and similar parts to YC164-JR-0747KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YC164-JR-0747KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YC164-JR-0747KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YC164-JR-0747KL fall under?
The YC164-JR-0747KL is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to YC164-JR-0747KL when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YC164-JR-0747KL you can contact the distributor directly for product support, shipping queries etc.
Is the YC164-JR-0747KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YC164-JR-0747KL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for YC164-JR-0747KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YC164-JR-0747KL often in real-time on the comparison pages.
What if I can't find stock of YC164-JR-0747KL?
You can fill out our help required form which you can use to request a quote for YC164-JR-0747KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.