Status: | Unknown |
---|---|
Series: | YC164 Series |
RoHS: | Unknown |
Prices starting from US$0.0069
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0135
|
145,120
in stock
|
Buy Now | |
Rutronik
from US$0.0087
|
1,465,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0089
|
795,000
in stock
|
Buy Now | |
element14
from US$0.07
|
163,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
145,130
in stock
|
Buy Now | |
Future Electronics
from US$0.0069
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0089
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
790,000
in stock
|
Buy Now | |
Avnet America
from US$0.0090
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | YC164 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 62.5mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Power Rating | 62.5mW |
Resistance R1 | 10kohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
CN1206R4 10K 1% 0,063W CONVEX | Rutronik |
10K OHM 1% CONVEX | TTI Europe |
RESISTOR, ARRAY, 1% 10K | element14 |
Resistor, Array, 1% 10K | Newark Electronics |
YC164 Series 0603 (x4) Elements 10 kO â–’1% Surface Mount Chip Resistor Array | Future Electronics |
Resistor network: Y | Transfer Multisort Elektronik |
Resistor, Array, 10 kOhm, � 1%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Resistor, Array, 10 kOhm, ± 1%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet America |
Where can I find additional details, specifications and documents for a YC164-FR-0710KL?
Additional datasheets, footprints and schematics for YC164-FR-0710KL are listed on our Part Details page. You can also find images and similar parts to YC164-FR-0710KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YC164-FR-0710KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YC164-FR-0710KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YC164-FR-0710KL fall under?
The YC164-FR-0710KL is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to YC164-FR-0710KL when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YC164-FR-0710KL you can contact the distributor directly for product support, shipping queries etc.
Is the YC164-FR-0710KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YC164-FR-0710KL have stock available?
Authorised distributors including Rutronik, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for YC164-FR-0710KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YC164-FR-0710KL often in real-time on the comparison pages.
What if I can't find stock of YC164-FR-0710KL?
You can fill out our help required form which you can use to request a quote for YC164-FR-0710KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.