Status: | Unknown |
---|---|
Series: | YO5 Series |
RoHS: | Unknown |
Supply Voltage V AC | 230VAC |
---|---|
Supply Voltage V DC | - |
Tones | Multiple Tones |
Sound Level SPL | 106dB |
IP / NEMA Rating | IP54 |
Product Range | YO5 Series |
Resonant Frequency | - |
Current Consumption | 13mA |
External Depth | 128mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 55°C |
External Height | 134mm |
External Length / Height | 134mm |
External Width | 134mm |
Fixing Centres | 153mm |
Fixing Hole Diameter | 8mm |
Frequency Response Max | 1kHz |
Frequency Response Min | 800Hz |
Input Current | 20mA |
Operating Temperature Range | -25°C to +55°C |
Sound Level Distance | 1m |
Standard | BS5839 Part 1 |
Supply Voltage | 230VAC |
Supply Voltage Max | 24V |
Supply Voltage Min | 230VAC |
Supply Volts | 230V AC |
Transducer Function | Alarm |
SOUNDER, YODAL ALARM, 240V | Farnell |
Where can I find additional details, specifications and documents for a YA50/N/RF?
Additional datasheets, footprints and schematics for YA50/N/RF are listed on our Part Details page. You can also find images and similar parts to YA50/N/RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YA50/N/RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YA50/N/RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YA50/N/RF fall under?
The YA50/N/RF is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to YA50/N/RF when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YA50/N/RF you can contact the distributor directly for product support, shipping queries etc.
Is the YA50/N/RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YA50/N/RF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for YA50/N/RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YA50/N/RF often in real-time on the comparison pages.
What if I can't find stock of YA50/N/RF?
You can fill out our help required form which you can use to request a quote for YA50/N/RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.