Status: | Unknown |
---|---|
Series: | YO4 Series |
RoHS: | Unknown |
Supply Voltage V AC | - |
---|---|
Supply Voltage V DC | 24VDC |
Tones | Multiple Tones |
Sound Level SPL | 106dB |
IP / NEMA Rating | IP54 |
Product Range | YO4 Series |
Resonant Frequency | - |
Current Consumption | 20mA |
External Depth | 90mm |
Operating Temperature Min | -35°C |
Operating Temperature Max | 66°C |
Input Current | 20mA |
Operating Temperature Range | -35°C to +66°C |
Sound Level Distance | 1m |
Supply Voltage | 24VDC |
Supply Voltage Max | 24VDC |
Supply Voltage Min | 24VDC |
Supply Volts | 24V DC |
Transducer Function | Alarm |
SOUNDER, YODAC, RED, A2/24V | Farnell |
Where can I find additional details, specifications and documents for a YA40/D/RN?
Additional datasheets, footprints and schematics for YA40/D/RN are listed on our Part Details page. You can also find images and similar parts to YA40/D/RN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YA40/D/RN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YA40/D/RN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YA40/D/RN fall under?
The YA40/D/RN is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to YA40/D/RN when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YA40/D/RN you can contact the distributor directly for product support, shipping queries etc.
Is the YA40/D/RN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YA40/D/RN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for YA40/D/RN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YA40/D/RN often in real-time on the comparison pages.
What if I can't find stock of YA40/D/RN?
You can fill out our help required form which you can use to request a quote for YA40/D/RN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.