Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$90.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$90.88
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$147.15
|
16
in stock
|
Buy Now | |
element14
from US$143.69
|
11
in stock
|
Buy Now | |
Farnell
from US$90.88
|
11
in stock
|
Buy Now | |
RS Americas
from US$133.71
|
10
in stock
|
Buy Now | |
Avnet America
from US$118.36
|
-
|
Buy Now | |
Sager
from US$135.83
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | - |
Accessory Type | Watertight Cover |
Body Colour | Transparent |
Body Material | PC (Polycarbonate) |
Colour | Clear |
Enclosure Material | Polycarbonate |
External Depth | 21.9mm |
External Height | 96mm |
External Length / Height | 96mm |
External Width | 96mm |
Fixing Hole Diameter | 4.5mm |
For Use With | Food Processing Machines |
IP / NEMA Rating | IP66 |
IP Rating | IP66 |
Material | PC |
NEMA Rating | NEMA 4 |
Panel Cover | Newark Electronics |
WATERTIGHT COVER, 96X96MM | element14 |
Omron K3N Ip66 Watertight Cover, 96X96Mm | Omron Automation Y92A-96N | RS Americas |
Omron K3N IP66 watertight cover,96x96mm | RS |
NEMA 4 COVER 1/4 DIN | Avnet America |
Controller Accessories NEMA 4 Cover 1/4 Din | Sager |
Where can I find additional details, specifications and documents for a Y92A-96N?
Additional datasheets, footprints and schematics for Y92A-96N are listed on our Part Details page. You can also find images and similar parts to Y92A-96N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y92A-96N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y92A-96N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y92A-96N fall under?
The Y92A-96N is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to Y92A-96N when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y92A-96N you can contact the distributor directly for product support, shipping queries etc.
Is the Y92A-96N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y92A-96N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for Y92A-96N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y92A-96N often in real-time on the comparison pages.
What if I can't find stock of Y92A-96N?
You can fill out our help required form which you can use to request a quote for Y92A-96N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.