Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | 22-10AWG Insulated & Non-Insulated Terminals |
Crimp Size | 22AWG to 10AWG |
Overall Length | 9" |
RoHS Compliant | NA |
Hand Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a Y801?
Additional datasheets, footprints and schematics for Y801 are listed on our Part Details page. You can also find images and similar parts to Y801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y801 fall under?
The Y801 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to Y801 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y801 you can contact the distributor directly for product support, shipping queries etc.
Is the Y801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y801 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for Y801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y801 often in real-time on the comparison pages.
What if I can't find stock of Y801?
You can fill out our help required form which you can use to request a quote for Y801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.