Y5015-000000100115 Part Information

Details for Y5015-000000100115 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Contact Inserts

Part Downloads

Part Specifications

Material Copper Alloy
Color Gray
Insert Style Pin
Contact Configuration Crimp Terminal
Wire Size 16AWG
Circuit Application Power & Signal
For Use with Series CIRH
Comment For use with CIRH connectors. See catalog for additional product information.
Packaging Method Bag/Box
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Cable-to-Cable
RoHS Compliant Not applicable for solder process capability
Status: Active
Aliases: Y5015-000000100115
Product Code: A475
Global Product Line: DK6
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a Y5015-000000100115?

Additional datasheets, footprints and schematics for Y5015-000000100115 are listed in our Part Details tab. You can also find the Y5015-000000100115 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Y5015-000000100115 in the Pricing & Inventory tab next to part details. You can view Y5015-000000100115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Y5015-000000100115 fall under?

The Y5015-000000100115 is listed under Connectors > Circular Connectors > Circular Connector Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to Y5015-000000100115 when available in the Circular Connector Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Y5015-000000100115 you can contact the distributor directly for product support, shipping queries etc.

Is the Y5015-000000100115 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for Y5015-000000100115 have stock available?

There is no stock from authorised distributors for Y5015-000000100115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Y5015-000000100115 often in real-time on the comparison pages.

What if I can't find stock of Y5015-000000100115?

You can fill out our help required form which you can use to request a quote for Y5015-000000100115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for Y5015-000000100115

Loading...
Loading Results for Y5015-000000100115
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us