Y5015-000000100076 Part Information
Details for Y5015-000000100076 by TE Connectivity
Connectors>Circular Connectors>Circular Connector Accessories>Unscreened Circular Connector Backshells & Clamps
Part Downloads
Part Specifications
Body Style | Straight |
Color | Black |
Circuit Application | Power & Signal |
Comment | For use with CIRH connectors. See catalog for additional product information. |
Packaging Method | Carton |
Packaging Quantity | 10 |
Product Type | Accessory |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 20 |
Connector System | Cable-to-Cable |
Shape | Circular |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Compatible Parts
Frequently Asked Questions
Where can I find additional details, specifications and documents for a Y5015-000000100076?
Additional datasheets, footprints and schematics for Y5015-000000100076 are listed in our Part Details tab. You can also find the Y5015-000000100076 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y5015-000000100076 in the Pricing & Inventory tab next to part details. You can view Y5015-000000100076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y5015-000000100076 fall under?
The Y5015-000000100076 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to Y5015-000000100076 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y5015-000000100076 you can contact the distributor directly for product support, shipping queries etc.
Is the Y5015-000000100076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y5015-000000100076 have stock available?
There is no stock from authorised distributors for Y5015-000000100076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y5015-000000100076 often in real-time on the comparison pages.
What if I can't find stock of Y5015-000000100076?
You can fill out our help required form which you can use to request a quote for Y5015-000000100076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.