Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y5015-000000077949 |
Number of Positions | 19 |
---|---|
Cable Diameter Range | .0315 – .0906in, .8 – 2.3mm |
Circuit Application | Power & Signal |
Comment | For TECIRP shell size 22 |
Packaging Quantity | 50 |
Packaging Method | Box |
Accessory Type | Grommet |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Grommet |Amp Te Connectivity Y5015-000000077949 | Newark Electronics |
Circular MIL Spec Tools Hardware&Accessories | Rapid Electronics |
TE Connectivity Connector Accessories Grommet Straight Box | Distrelec |
Where can I find additional details, specifications and documents for a Y5015-000000077949?
Additional datasheets, footprints and schematics for Y5015-000000077949 are listed on our Part Details page. You can also find images and similar parts to Y5015-000000077949 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y5015-000000077949 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y5015-000000077949 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y5015-000000077949 fall under?
The Y5015-000000077949 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to Y5015-000000077949 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y5015-000000077949 you can contact the distributor directly for product support, shipping queries etc.
Is the Y5015-000000077949 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y5015-000000077949 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for Y5015-000000077949.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y5015-000000077949 often in real-time on the comparison pages.
What if I can't find stock of Y5015-000000077949?
You can fill out our help required form which you can use to request a quote for Y5015-000000077949 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.