Y5015-000000077927 Part Information
Details for Y5015-000000077927 by TE Connectivity
Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals
Part Downloads
Part Specifications
Number of Positions | 35 |
Cable Diameter Range | .8 – 2.3mm, .0315 – .0906in |
Circuit Application | Power & Signal |
Comment | For TECIRP shell size 40 |
Packaging Quantity | 50 |
Packaging Method | Box |
Accessory Type | Grommet |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Status: Active
Aliases: Y5015-000000077927
Product Code: A475
Global Product Line: DK6
GPL Description: Industrial
Compatible Parts
Alternative Part Descriptions
- GROMMET | Onlinecomponents.com
- GROMMET | Avnet America
Viewing Distributors for Y5015-000000077927
Loading...
Loading Results for Y5015-000000077927