Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.4" x 1.5" |
Blow Characteristic | aM |
SVHC | No SVHC (07-Jul-2017) |
HRC Fuse Case Style | Midget |
Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 500VAC |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Blow Characteristic | aM |
Type aM fuse,10A 500V 10 x 38mm | RS |
Thermal Fuse | Newark Electronics |
FUSE, HRC, AM, 10A | element14 |
Ferrule Fuse-Link, Size 10.3 x 38 aM, 120 kA, 500VAC, 10A, No Indicator | Mersen Y211552 | RS Americas |
Where can I find additional details, specifications and documents for a Y211552?
Additional datasheets, footprints and schematics for Y211552 are listed on our Part Details page. You can also find images and similar parts to Y211552 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y211552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y211552 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y211552 fall under?
The Y211552 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to Y211552 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y211552 you can contact the distributor directly for product support, shipping queries etc.
Is the Y211552 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y211552 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for Y211552.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y211552 often in real-time on the comparison pages.
What if I can't find stock of Y211552?
You can fill out our help required form which you can use to request a quote for Y211552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.