Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Connector Type A | 1/2"-20 Sensor Straight 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | XZ Series |
SVHC | No SVHC (15-Jan-2018) |
pre-wired connectors XZ - straight femal | RS |
Pre-wired connectors XZ, straight female, 1/2"20 UNF, 3 pins, cable PVC 5m | Telemecanique Sensors XZCPV1865L5 | RS Americas |
SENSOR CORD, 1/2"-20 RCPT-FREE END, 5M | element14 |
Where can I find additional details, specifications and documents for a XZCPV1865L5?
Additional datasheets, footprints and schematics for XZCPV1865L5 are listed on our Part Details page. You can also find images and similar parts to XZCPV1865L5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCPV1865L5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCPV1865L5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCPV1865L5 fall under?
The XZCPV1865L5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCPV1865L5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCPV1865L5 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCPV1865L5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCPV1865L5 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for XZCPV1865L5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCPV1865L5 often in real-time on the comparison pages.
What if I can't find stock of XZCPV1865L5?
You can fill out our help required form which you can use to request a quote for XZCPV1865L5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.