Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 90° M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 3 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
RoHS Compliant | Yes |
Female M12 Cordset, Right Angle, 3 Position, Pnp Led, 2M | Newark Electronics |
Cordset, Female M12 Elbowed 2 Meter w PNP LED | Telemecanique Sensors XZCPV1340L2 | RS Americas |
Where can I find additional details, specifications and documents for a XZCPV1340L2?
Additional datasheets, footprints and schematics for XZCPV1340L2 are listed on our Part Details page. You can also find images and similar parts to XZCPV1340L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCPV1340L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCPV1340L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCPV1340L2 fall under?
The XZCPV1340L2 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to XZCPV1340L2 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCPV1340L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCPV1340L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCPV1340L2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XZCPV1340L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCPV1340L2 often in real-time on the comparison pages.
What if I can't find stock of XZCPV1340L2?
You can fill out our help required form which you can use to request a quote for XZCPV1340L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.