Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | XZ Series |
SVHC | No SVHC (12-Jan-2017) |
Cordset, Female M12 Elbowed 2 Meter, XZC Series | Telemecanique Sensors XZCPV1241L2 | RS Americas |
Connection lead | Transfer Multisort Elektronik |
PRE-WIRED CONNECTOR, PVC, FEMALE, M12, 4 | RS |
Female M12 Cordset, Right Angle, 4 Position, 2M | Newark Electronics |
CABLE ASSY, M12 4POS RCPT-FREE END, 2M | element14 |
Where can I find additional details, specifications and documents for a XZCPV1241L2?
Additional datasheets, footprints and schematics for XZCPV1241L2 are listed on our Part Details page. You can also find images and similar parts to XZCPV1241L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCPV1241L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCPV1241L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCPV1241L2 fall under?
The XZCPV1241L2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCPV1241L2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCPV1241L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCPV1241L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCPV1241L2 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for XZCPV1241L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCPV1241L2 often in real-time on the comparison pages.
What if I can't find stock of XZCPV1241L2?
You can fill out our help required form which you can use to request a quote for XZCPV1241L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.