XZCPV1141L2 Sensors & Transducers by Schneider Electric

CABLE ASSY M12 4POS RCPT-FREE END 2M

Status: Unknown
Series: XZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.18

Distributor Stock
Logo for RS
RS
from US$14.33
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.38
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.42
-
Buy Now
Logo for element14
element14
from US$16.53
-
Buy Now
Logo for Farnell
Farnell
from US$13.18
-
Buy Now

Specifications

Connector Type A M12 Sensor Straight 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 2m
Cable Length - Imperial 6.56ft
Product Range XZ Series
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Cordset, Female M12 Straight 2 Meter | Telemecanique Sensors XZCPV1141L2 | RS Americas
PRE-WIRED CONNECTOR, PVC, FEMALE, M12, 4 | RS
Female M12 Cordset, Straight, 4 Position, 2M | Newark Electronics
CABLE ASSY, M12 4POS RCPT-FREE END, 2M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XZCPV1141L2?

Additional datasheets, footprints and schematics for XZCPV1141L2 are listed on our Part Details page. You can also find images and similar parts to XZCPV1141L2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XZCPV1141L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCPV1141L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XZCPV1141L2 fall under?

The XZCPV1141L2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XZCPV1141L2 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XZCPV1141L2 you can contact the distributor directly for product support, shipping queries etc.

Is the XZCPV1141L2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XZCPV1141L2 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XZCPV1141L2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XZCPV1141L2 often in real-time on the comparison pages.

What if I can't find stock of XZCPV1141L2?

You can fill out our help required form which you can use to request a quote for XZCPV1141L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay