Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Connector Type A | 1/2"-20 Sensor Straight 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | XZ Series |
SVHC | No SVHC (15-Jan-2018) |
PRE WIRED CONNECTOR 1-2 20UNF FEMALE STR | Telemecanique Sensors XZCPA1865L5 | RS Americas |
PRE WIRED CONNECTOR 1~2 20UNF FEMALE STR | RS |
SENSOR CORD, 1/2"-20 RCPT-FREE END, 5M | element14 |
Where can I find additional details, specifications and documents for a XZCPA1865L5?
Additional datasheets, footprints and schematics for XZCPA1865L5 are listed on our Part Details page. You can also find images and similar parts to XZCPA1865L5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCPA1865L5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCPA1865L5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCPA1865L5 fall under?
The XZCPA1865L5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCPA1865L5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCPA1865L5 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCPA1865L5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCPA1865L5 have stock available?
Authorised distributors including Chip One Stop, RS Americas, RS, element14 and Farnell have stock available or on a lead time for XZCPA1865L5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCPA1865L5 often in real-time on the comparison pages.
What if I can't find stock of XZCPA1865L5?
You can fill out our help required form which you can use to request a quote for XZCPA1865L5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.