Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | XZ Series |
SVHC | No SVHC (15-Jan-2018) |
IP69K cable, 2m, elbowed, M12, 4-pin | Telemecanique Sensors XZCPA1241L2 | RS Americas |
IP69K cable, 2m , elbowed, M12, 4-pin | RS |
SENSOR CORD, 4P M12 RCPT-FREE END, 2M | element14 |
Where can I find additional details, specifications and documents for a XZCPA1241L2?
Additional datasheets, footprints and schematics for XZCPA1241L2 are listed on our Part Details page. You can also find images and similar parts to XZCPA1241L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCPA1241L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCPA1241L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCPA1241L2 fall under?
The XZCPA1241L2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCPA1241L2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCPA1241L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCPA1241L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCPA1241L2 have stock available?
Authorised distributors including RS Americas, RS, element14 and Farnell have stock available or on a lead time for XZCPA1241L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCPA1241L2 often in real-time on the comparison pages.
What if I can't find stock of XZCPA1241L2?
You can fill out our help required form which you can use to request a quote for XZCPA1241L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.