Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 8 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 15m |
Cable Length - Imperial | 49.2ft |
Product Range | XZ Series |
SVHC | No SVHC (12-Jan-2017) |
M12 8-pin Conn Cable, Straight, 15m | RS |
Telemecanique XZCP29P11L15 Straight Female M12 15M Cable Pre-Wired Connector | Rapid Electronics |
CABLE STRAIGHT WITH FEMALE M12 CONN 15M LONG | Telemecanique Sensors XZCP29P11L15 | RS Americas |
SENSOR CORD, 8P M12 RCPT-FREE END, 15M | element14 |
Where can I find additional details, specifications and documents for a XZCP29P11L15?
Additional datasheets, footprints and schematics for XZCP29P11L15 are listed on our Part Details page. You can also find images and similar parts to XZCP29P11L15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP29P11L15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP29P11L15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP29P11L15 fall under?
The XZCP29P11L15 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP29P11L15 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP29P11L15 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP29P11L15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP29P11L15 have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XZCP29P11L15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP29P11L15 often in real-time on the comparison pages.
What if I can't find stock of XZCP29P11L15?
You can fill out our help required form which you can use to request a quote for XZCP29P11L15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.