Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Prices starting from US$41.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$87.55
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.29
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$85.73
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$48.87
|
-
|
Buy Now | |
RS Americas
from US$58.45
|
-
|
Buy Now | |
element14
from US$64.32
|
-
|
Buy Now | |
Farnell
from US$84.04
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 8 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.81ft |
Product Range | XZ Series |
SVHC | No SVHC (12-Jan-2017) |
Connection lead | Transfer Multisort Elektronik |
M12 8-pin Conn Cable, Straight, 10m | RS |
Telemecanique XZCP29P11L10 M12 Straight 8 pin 10M Sensor Cable | Rapid Electronics |
Sensor Cord, 8P M12 Rcpt-Free End, 33 | Newark Electronics |
Pre-wired connectors XZ, straight female, M12, 8 pins, cable PUR 10m | Telemecanique Sensors XZCP29P11L10 | RS Americas |
SENSOR CORD, 8P M12 RCPT-FREE END, 10M | element14 |
Where can I find additional details, specifications and documents for a XZCP29P11L10?
Additional datasheets, footprints and schematics for XZCP29P11L10 are listed on our Part Details page. You can also find images and similar parts to XZCP29P11L10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP29P11L10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP29P11L10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP29P11L10 fall under?
The XZCP29P11L10 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP29P11L10 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP29P11L10 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP29P11L10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP29P11L10 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rapid Electronics, Newark Electronics and RS Americas have stock available or on a lead time for XZCP29P11L10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP29P11L10 often in real-time on the comparison pages.
What if I can't find stock of XZCP29P11L10?
You can fill out our help required form which you can use to request a quote for XZCP29P11L10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.