Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Prices starting from US$18.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.35
|
No stock
|
Buy Now | |
Chip One Stop
from US$21.70
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$20.44
|
2
in stock
|
Buy Now | |
RS Americas
from US$26.09
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$19.32
|
-
|
Buy Now | |
element14
from US$28.54
|
-
|
Buy Now | |
Farnell
from US$18.58
|
-
|
Buy Now |
Connector Type A | UNF Sensor Right Angle 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | XZ Series |
SVHC | No SVHC (12-Jan-2017) |
Telemecanique XZCP1965L2 1/2'' 20 UNF Elbowed Female 2M Cable Pre-Wired | Rapid Electronics |
Electric 1/2-20 UNF 3-Pin 2m Female Cable & Connector | Telemecanique Sensors XZCP1965L2 | RS Americas |
1/2in 20UNF cable elbow connector,2m | RS |
Sensor Cord, 3P Unf Rcpt-Free End, 6.6 | Newark Electronics |
SENSOR CORD, 3P UNF RCPT-FREE END, 2M | element14 |
Where can I find additional details, specifications and documents for a XZCP1965L2?
Additional datasheets, footprints and schematics for XZCP1965L2 are listed on our Part Details page. You can also find images and similar parts to XZCP1965L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP1965L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP1965L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP1965L2 fall under?
The XZCP1965L2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP1965L2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP1965L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP1965L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP1965L2 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, RS Americas, RS and Newark Electronics have stock available or on a lead time for XZCP1965L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP1965L2 often in real-time on the comparison pages.
What if I can't find stock of XZCP1965L2?
You can fill out our help required form which you can use to request a quote for XZCP1965L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.