XZCP1865L10 Sensors & Transducers by Schneider Electric

SENSOR CORD 3P UNF RCPT-FREE END 10M

Status: Unknown
Series: XZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.76

Distributor Stock
Logo for RS
RS
from US$38.04
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$45.14
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.56
-
Buy Now
Logo for element14
element14
from US$38.00
-
Buy Now
Logo for Farnell
Farnell
from US$35.76
-
Buy Now

Specifications

Connector Type A UNF Sensor Straight 3 Position Receptacle
Connector Type B Free End
Cable Length - Metric 10m
Cable Length - Imperial 32.81ft
Product Range XZ Series
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

pre-wired connectors XZ - straight femal | RS
CONNECTOR CABLE 300V 10M STRAIGHT 3PIN FEMALE | Telemecanique Sensors XZCP1865L10 | RS Americas
Sensor Cord, 3P 1/2"-20 Rcpt-Free End | Newark Electronics
SENSOR CORD, 3P UNF RCPT-FREE END, 10M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XZCP1865L10?

Additional datasheets, footprints and schematics for XZCP1865L10 are listed on our Part Details page. You can also find images and similar parts to XZCP1865L10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XZCP1865L10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP1865L10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XZCP1865L10 fall under?

The XZCP1865L10 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XZCP1865L10 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP1865L10 you can contact the distributor directly for product support, shipping queries etc.

Is the XZCP1865L10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XZCP1865L10 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XZCP1865L10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XZCP1865L10 often in real-time on the comparison pages.

What if I can't find stock of XZCP1865L10?

You can fill out our help required form which you can use to request a quote for XZCP1865L10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay