Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Right Angle 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 15m |
Cable Length - Imperial | 49.2ft |
Product Range | XZ Series |
SVHC | No SVHC (15-Jan-2018) |
M12 5-pin Conn Cable, 90 degree, 15m | RS |
SENSOR CORD, 5P M12 RCPT-FREE END, 15M | element14 |
Where can I find additional details, specifications and documents for a XZCP1264L15?
Additional datasheets, footprints and schematics for XZCP1264L15 are listed on our Part Details page. You can also find images and similar parts to XZCP1264L15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP1264L15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP1264L15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP1264L15 fall under?
The XZCP1264L15 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP1264L15 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP1264L15 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP1264L15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP1264L15 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for XZCP1264L15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP1264L15 often in real-time on the comparison pages.
What if I can't find stock of XZCP1264L15?
You can fill out our help required form which you can use to request a quote for XZCP1264L15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.