XZCP1241L5 Sensors & Transducers by Schneider Electric

LEAD SOCKET 4WAY M12 R/A 5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.24

Distributor Stock
Logo for RS
RS
from US$20.97
156
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$22.14
169
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$23.75
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.24
-
Buy Now
Logo for element14
element14
from US$31.12
-
Buy Now
Logo for Farnell
Farnell
from US$18.87
-
Buy Now

Specifications

Connector Type A M12 Sensor Right Angle 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 5m
Cable Length - Imperial 16.4ft
Product Range -
SVHC No SVHC (15-Jan-2018)
Accessory Type Sensor Lead
For Use With OsiSense XU Sensors


XZCP1241L5 Sensor Connectors & Components by Schneider Electric

SENSOR CORD, M12 RCPT-FREE END, 16.4FT

Status: Unknown
Series: OsiSense XZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A 90° M12 Receptacle
Connector Type B Free End
Cable Length - Metric 5m
Cable Length - Imperial 16.4ft
Product Range OsiSense XZ Series
RoHS Compliant Yes

Alternative Descriptions

M12 4-Pin 5m Female Cable & Connector For Use With Inductive Proximity Sensor | Telemecanique Sensors XZCP1241L5 | RS Americas
Prewired Connector M12 4Pin Elbow 5m | RS
Connection lead | Transfer Multisort Elektronik
Lead, Socket, 4Way, M12, R/A, 5M | Newark Electronics
LEAD, SOCKET, 4WAY, M12, R/A, 5M | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XZCP1241L5?

Additional datasheets, footprints and schematics for XZCP1241L5 are listed on our Part Details page. You can also find images and similar parts to XZCP1241L5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XZCP1241L5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP1241L5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XZCP1241L5 fall under?

The XZCP1241L5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XZCP1241L5 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP1241L5 you can contact the distributor directly for product support, shipping queries etc.

Is the XZCP1241L5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XZCP1241L5 have stock available?

Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XZCP1241L5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XZCP1241L5 often in real-time on the comparison pages.

What if I can't find stock of XZCP1241L5?

You can fill out our help required form which you can use to request a quote for XZCP1241L5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay