Status: | Unknown |
---|---|
Series: | OsiSense XZ Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free / Stripped End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | OsiSense XZ Series |
SVHC | No SVHC (07-Jul-2017) |
SENSOR CORD, M12 5P RCPT-FREE END, 2M | element14 |
PREWIRED M12 FEM 5P 2M PUR | RS |
Where can I find additional details, specifications and documents for a XZCP11V12L2?
Additional datasheets, footprints and schematics for XZCP11V12L2 are listed on our Part Details page. You can also find images and similar parts to XZCP11V12L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP11V12L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP11V12L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP11V12L2 fall under?
The XZCP11V12L2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP11V12L2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP11V12L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP11V12L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP11V12L2 have stock available?
Authorised distributors including element14, Farnell and RS have stock available or on a lead time for XZCP11V12L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP11V12L2 often in real-time on the comparison pages.
What if I can't find stock of XZCP11V12L2?
You can fill out our help required form which you can use to request a quote for XZCP11V12L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.