Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Prices starting from US$20.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.37
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.83
|
3
in stock
|
Buy Now | |
RS Americas
from US$25.87
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$26.79
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$20.16
|
-
|
Buy Now | |
element14
from US$25.66
|
-
|
Buy Now | |
Farnell
from US$25.72
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | XZ Series |
SVHC | No SVHC (12-Jan-2017) |
M12 5-pin Conn Cable, Straight, 2m | RS |
Polarisation filter | Transfer Multisort Elektronik |
CONNECTOR | Telemecanique Sensors XZCP1164L2 | RS Americas |
Telemecanique XZCP1164L2 Straight Female M12 2M Cable Pre-Wired Connectors | Rapid Electronics |
Sensor Cord, 5P M12 Rcpt-Free End, 6.6 | Newark Electronics |
CABLE ASSY, M12 5POS RCPT-FREE END, 2M | element14 |
Where can I find additional details, specifications and documents for a XZCP1164L2?
Additional datasheets, footprints and schematics for XZCP1164L2 are listed on our Part Details page. You can also find images and similar parts to XZCP1164L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP1164L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP1164L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP1164L2 fall under?
The XZCP1164L2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP1164L2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP1164L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP1164L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP1164L2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Rapid Electronics and Newark Electronics have stock available or on a lead time for XZCP1164L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP1164L2 often in real-time on the comparison pages.
What if I can't find stock of XZCP1164L2?
You can fill out our help required form which you can use to request a quote for XZCP1164L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.