Status: | Unknown |
---|---|
Series: | XZ Series |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | XZ Series |
SVHC | No SVHC (15-Jan-2018) |
8 mm 3-Pin 5m Female Cable & Connector for use with Inductive Proximity Sensor | Telemecanique Sensors XZCP0166L5 | RS Americas |
Single ended lead, straight skt, M8 5m | RS |
SENSOR CORD, 3P M8 RCPT-FREE END, 5M | element14 |
Where can I find additional details, specifications and documents for a XZCP0166L5?
Additional datasheets, footprints and schematics for XZCP0166L5 are listed on our Part Details page. You can also find images and similar parts to XZCP0166L5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCP0166L5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCP0166L5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCP0166L5 fall under?
The XZCP0166L5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCP0166L5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCP0166L5 you can contact the distributor directly for product support, shipping queries etc.
Is the XZCP0166L5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCP0166L5 have stock available?
Authorised distributors including RS Americas, RS, element14 and Farnell have stock available or on a lead time for XZCP0166L5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCP0166L5 often in real-time on the comparison pages.
What if I can't find stock of XZCP0166L5?
You can fill out our help required form which you can use to request a quote for XZCP0166L5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.