Status: | Unknown |
---|---|
Series: | OsiSense XZ Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Plug |
---|---|
Connector Type B | Free / Stripped End |
Cable Length - Metric | 100mm |
Cable Length - Imperial | 3.94" |
Product Range | OsiSense XZ Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Metal Body |
Current Rating | 4A |
Gender | Plug |
IP / NEMA Rating | IP67 |
No. of Contacts | 5Contacts |
Sensor Connector Mounting | Straight Panel Mount |
Sensor Connector Size | M12 |
Voltage Rating | 300VDC |
M12 BASE 5 THREADS PG | RS |
CONN ADAPTOR, PG13.5, IP67, 5 WIRE | Farnell Contract |
4 Wires Metal M12/Pg13 Socket |Telemecanique Sensors XZCE13M125M | Newark Electronics |
Adaptor, metal, tapped hole Pg 13.5, for male connector, M12, 5-wire | Telemecanique Sensors XZCE13M125M | RS Americas |
Where can I find additional details, specifications and documents for a XZCE13M125M?
Additional datasheets, footprints and schematics for XZCE13M125M are listed on our Part Details page. You can also find images and similar parts to XZCE13M125M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCE13M125M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCE13M125M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCE13M125M fall under?
The XZCE13M125M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCE13M125M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCE13M125M you can contact the distributor directly for product support, shipping queries etc.
Is the XZCE13M125M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCE13M125M have stock available?
Authorised distributors including RS, Farnell Contract, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XZCE13M125M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCE13M125M often in real-time on the comparison pages.
What if I can't find stock of XZCE13M125M?
You can fill out our help required form which you can use to request a quote for XZCE13M125M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.