Status: | Unknown |
---|---|
Series: | OsiSense Series |
RoHS: | Unknown |
Prices starting from US$35.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$35.99
|
No stock
|
Buy Now |
Product Range | OsiSense Series |
---|---|
Sensor Connector Size | M23 |
Gender | Receptacle |
No. of Contacts | 12Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | - |
Connector Coding | - |
Connector Body Material | - |
Contact Material | - |
Contact Plating | - |
Current Rating | - |
Voltage Rating | - |
SVHC | No SVHC (12-Jan-2017) |
Connector M23 F Straight 12 Pins |Telemecanique Sensors XZCC23FDP120S | Newark Electronics |
Where can I find additional details, specifications and documents for a XZCC23FDP120S?
Additional datasheets, footprints and schematics for XZCC23FDP120S are listed on our Part Details page. You can also find images and similar parts to XZCC23FDP120S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XZCC23FDP120S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCC23FDP120S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XZCC23FDP120S fall under?
The XZCC23FDP120S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XZCC23FDP120S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XZCC23FDP120S you can contact the distributor directly for product support, shipping queries etc.
Is the XZCC23FDP120S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XZCC23FDP120S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XZCC23FDP120S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XZCC23FDP120S often in real-time on the comparison pages.
What if I can't find stock of XZCC23FDP120S?
You can fill out our help required form which you can use to request a quote for XZCC23FDP120S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.