XZCC20FCM30B Sensors & Transducers by Schneider Electric

SENSOR CONN 1/2"-20 RCPT 3POS CABLE

Status: Unknown
Series: OsiSense Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.72

Distributor Stock
Logo for RS
RS
from US$23.73
81
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.11
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$23.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.72
-
Buy Now
Logo for element14
element14
from US$20.16
-
Buy Now
Logo for Farnell
Farnell
from US$22.31
-
Buy Now

Specifications

Product Range OsiSense Series
Sensor Connector Size -
Gender Receptacle
No. of Contacts 3Contacts
Sensor Contact Type Screw Socket
Sensor Connector Mounting Right Angle Cable Mount
IP / NEMA Rating IP67
Connector Coding -
Connector Body Material -
Contact Material -
Contact Plating -
Current Rating 4A
Voltage Rating 250VAC
SVHC No SVHC (12-Jan-2017)


XZCC20FCM30B Connectors by Schneider Electric

SENSOR CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Connector Female 1/2UNF 3 Pin Elbow Pg7 | RS
Sensor Connector |Telemecanique Sensors XZCC20FCM30B | Newark Electronics
Telemecanique XZCC20FCM30B Female 1/2'' 20UNF PG7 Elbowed Cable Gland Connector | Rapid Electronics
Female, 1/2 20UNF, 3-pin, elbowed connector, cable gland Pg 7 | Telemecanique Sensors XZCC20FCM30B | RS Americas
SENSOR CONN, 1/2"-20, RCPT, 3POS, CABLE | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XZCC20FCM30B?

Additional datasheets, footprints and schematics for XZCC20FCM30B are listed on our Part Details page. You can also find images and similar parts to XZCC20FCM30B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XZCC20FCM30B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XZCC20FCM30B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XZCC20FCM30B fall under?

The XZCC20FCM30B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XZCC20FCM30B when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XZCC20FCM30B you can contact the distributor directly for product support, shipping queries etc.

Is the XZCC20FCM30B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XZCC20FCM30B have stock available?

Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for XZCC20FCM30B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XZCC20FCM30B often in real-time on the comparison pages.

What if I can't find stock of XZCC20FCM30B?

You can fill out our help required form which you can use to request a quote for XZCC20FCM30B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay