Status: | Unknown |
---|---|
Series: | Preventa XY2 Series |
RoHS: | Unknown |
Prices starting from US$21.55
For Use With | Schneider XY2CE & XY2CH Series Emergency Stop Rope Pull Switch |
---|---|
Accessory Type | Pulley |
Product Range | Preventa XY2 Series |
SVHC | No SVHC (12-Jan-2017) |
Outside corner pulley | Transfer Multisort Elektronik |
Pulley for cable 5mm diameter maximum, for XY2C | Telemecanique Sensors XY2CZ708 | RS Americas |
Cable Pulley, Ø5mm | RS |
Pulley, 5Mm Cable, Emergency Stop Sw | Newark Electronics |
PULLEY, 5MM CABLE, EMERGENCY STOP SW | element14 |
Where can I find additional details, specifications and documents for a XY2CZ708?
Additional datasheets, footprints and schematics for XY2CZ708 are listed on our Part Details page. You can also find images and similar parts to XY2CZ708 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XY2CZ708 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CZ708 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XY2CZ708 fall under?
The XY2CZ708 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XY2CZ708 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CZ708 you can contact the distributor directly for product support, shipping queries etc.
Is the XY2CZ708 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XY2CZ708 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for XY2CZ708.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XY2CZ708 often in real-time on the comparison pages.
What if I can't find stock of XY2CZ708?
You can fill out our help required form which you can use to request a quote for XY2CZ708 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.