Status: | Unknown |
---|---|
Series: | Preventa XY2 Series |
RoHS: | Unknown |
For Use With | Schneider XY2C Series Diameter 3.2mm Cables |
---|---|
Accessory Type | Cable End Protector |
Product Range | Preventa XY2 Series |
SVHC | No SVHC (12-Jan-2017) |
Cover | Transfer Multisort Elektronik |
Cable End Protector, Ø3.2mm, Qty 10 | RS |
Set Of 10 Cable End Protectors For Xy2C Rohs Compliant: Yes |Telemecanique Sensors XY2CZ701 | Newark Electronics |
CABLE SWITCH WIRE GUARD 3-3.5MM XY2C | Telemecanique Sensors XY2CZ701 | RS Americas |
CABLE END PROTECTOR, DIA. 3.2MM CABLE | element14 |
Where can I find additional details, specifications and documents for a XY2CZ701?
Additional datasheets, footprints and schematics for XY2CZ701 are listed on our Part Details page. You can also find images and similar parts to XY2CZ701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XY2CZ701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CZ701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XY2CZ701 fall under?
The XY2CZ701 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XY2CZ701 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CZ701 you can contact the distributor directly for product support, shipping queries etc.
Is the XY2CZ701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XY2CZ701 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XY2CZ701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XY2CZ701 often in real-time on the comparison pages.
What if I can't find stock of XY2CZ701?
You can fill out our help required form which you can use to request a quote for XY2CZ701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.