Status: | Unknown |
---|---|
Series: | Preventa XY2 Series |
RoHS: | Unknown |
Prices starting from US$72.08
Cable Span | 20m |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 1.5A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 100mA |
Product Range | Preventa XY2 Series |
SVHC | No SVHC (15-Jan-2018) |
Safety switch: singlesided rope switch | Transfer Multisort Elektronik |
Rope Pull Switch, RH/LH, ISO M20 2NC 1NO | RS |
Safety Interlock Switch, Cable Pull Estop, Dpst-Nc/Spst-No | Newark Electronics |
Switch, Cable Pull, E-stop, Pull cable set, reset by pull btn, 2NC+1NO, ISO M20 | Telemecanique Sensors XY2CJS19H29 | RS Americas |
GRABWIRE SW, DPST-NC, SPST-NO, 1.5A, 20M | element14 |
Where can I find additional details, specifications and documents for a XY2CJS19H29?
Additional datasheets, footprints and schematics for XY2CJS19H29 are listed on our Part Details page. You can also find images and similar parts to XY2CJS19H29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XY2CJS19H29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XY2CJS19H29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XY2CJS19H29 fall under?
The XY2CJS19H29 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to XY2CJS19H29 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XY2CJS19H29 you can contact the distributor directly for product support, shipping queries etc.
Is the XY2CJS19H29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XY2CJS19H29 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XY2CJS19H29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XY2CJS19H29 often in real-time on the comparison pages.
What if I can't find stock of XY2CJS19H29?
You can fill out our help required form which you can use to request a quote for XY2CJS19H29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.