XXV18B1NBM12 Sensors by Schneider Electric

SENSOR, ULTRASONIC, 50MM, 24VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$97.16


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sensing Range Min 3mm
Sensing Range Max 50mm
Beam Angle 10°
Switching Frequency 80Hz
External Diameter 18mm
Operating Temperature Min 0°C
Operating Temperature Max 60°C

Alternative Descriptions

ULTRASONIC SENSOR, 50MM, 10DEG | Farnell
Sensor, Ultrasonic, 50Mm, 24Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XXV18B1NBM12?

Additional datasheets, footprints and schematics for XXV18B1NBM12 are listed on our Part Details page. You can also find images and similar parts to XXV18B1NBM12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XXV18B1NBM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XXV18B1NBM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XXV18B1NBM12 fall under?

The XXV18B1NBM12 is listed under Sensors & Transducers > Sensors > Ultrasonic Sensors > Miscellaneous Ultrasonic Sensors.

Can I view similar or alternative parts?

You can view similar parts to XXV18B1NBM12 when available in the Miscellaneous Ultrasonic Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XXV18B1NBM12 you can contact the distributor directly for product support, shipping queries etc.

Is the XXV18B1NBM12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XXV18B1NBM12 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XXV18B1NBM12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XXV18B1NBM12 often in real-time on the comparison pages.

What if I can't find stock of XXV18B1NBM12?

You can fill out our help required form which you can use to request a quote for XXV18B1NBM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay