Status: | Unknown |
---|---|
Series: | OsiSense XX Series |
RoHS: | Unknown |
Prices starting from US$527.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$527.52
|
No stock
|
Buy Now |
Sensing Range Max | 8m |
---|---|
Frequency | 75kHz |
Sensitivity | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Beam Divergence | 16° |
Product Range | OsiSense XX Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a XX930A3A1M12?
Additional datasheets, footprints and schematics for XX930A3A1M12 are listed on our Part Details page. You can also find images and similar parts to XX930A3A1M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XX930A3A1M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XX930A3A1M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XX930A3A1M12 fall under?
The XX930A3A1M12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XX930A3A1M12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XX930A3A1M12 you can contact the distributor directly for product support, shipping queries etc.
Is the XX930A3A1M12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XX930A3A1M12 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XX930A3A1M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XX930A3A1M12 often in real-time on the comparison pages.
What if I can't find stock of XX930A3A1M12?
You can fill out our help required form which you can use to request a quote for XX930A3A1M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.